Samtec Inc. SMD Electronic Connector SIB-110-02-F-S-LC

Description
CONN SPRING MOD 10POS SMD Product overview: SIB-110-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-110-02-F-S-L C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SPRING MOD 10POS SMD Product overview: SIB-110-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-110-02-F-S-L C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
408-SIB-110-02-F-S-LC
SMD Electronic Connector 408-SIB-110-02-F-S-LC
CONN SPRING MOD 10POS SMD Product overview: SIB-110-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-110-02-F-S-L C can be used for catalog matching and distributor lookup.

CONN SPRING MOD 10POS SMD Product overview: SIB-110-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-110-02-F-S-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1285240-SIB-110-02-F-S-LC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1285240-SIB-110-02-F-S-LC
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1285240-SIB-110-02-F-S-LC
Win Source Part Number: 1285240-SIB-110-02-F -S-LC Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SIB Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Number of Contacts: 10 Standard Package: 22 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SIB-110-02-F-S-LC,Q3 510078,SAM10716 Base Product Number: SIB-110

Win Source Part Number: 1285240-SIB-110-02-F-S-LC
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SIB
Pitch: 0.100" (2.54mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Number of Contacts: 10
Standard Package: 22
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SIB-110-02-F-S-LC,Q3510078,SAM10716
Base Product Number: SIB-110

Buy Now Datasheet
PCB Headers - 1585709 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585709
PCB Headers 1585709
Samtec SIB-110-02-F-S-LC PCB Header

Samtec SIB-110-02-F-S-LC PCB Header

Supplier's Site
PCB Headers - 1592286 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592286
PCB Headers 1592286
Samtec SIB-110-02-F-S-LC PCB Header

Samtec SIB-110-02-F-S-LC PCB Header

Supplier's Site
Connector, 2.54Mm, 1X10 Position; Spring Loaded Connector Type Samtec - 10R4837 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X10 Position; Spring Loaded Connector Type Samtec
10R4837
Connector, 2.54Mm, 1X10 Position; Spring Loaded Connector Type Samtec 10R4837
CONNECTOR, 2.54MM, 1X10 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, 2.54MM, 1X10 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 408-SIB-110-02-F-S-LC 1285240-SIB-110-02-F-S-LC 1585709 10R4837
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded PCB Headers Connector, 2.54Mm, 1X10 Position; Spring Loaded Connector Type Samtec
Voltage Rating 280 volts
Current Rating 2.6 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector
Mounting SMD (SMT) Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10302006A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details