Samtec Inc. SMD Electronic Connector SFMC-105-T2-S-D

Description
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFMC-105-T2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-105-T2-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFMC-105-T2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-105-T2-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFMC-105-T2-S-D
SMD Electronic Connector 315-SFMC-105-T2-S-D
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFMC-105-T2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-105-T2-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFMC-105-T2-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-105-T2-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 2002101 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002101
PCB Sockets 2002101
Samtec SFMC-105-T2-S-D PCB Socket

Samtec SFMC-105-T2-S-D PCB Socket

Supplier's Site
PCB Sockets - 2002100 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002100
PCB Sockets 2002100
Samtec SFMC-105-T2-S-D PCB Socket

Samtec SFMC-105-T2-S-D PCB Socket

Supplier's Site
Socket, 1.27Mm, Smt, 10, Pos; Connector Systems Samtec - 85T6104 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 10, Pos; Connector Systems Samtec
85T6104
Socket, 1.27Mm, Smt, 10, Pos; Connector Systems Samtec 85T6104
SOCKET, 1.27MM, SMT, 10, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 10, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFMC Series RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Smt, 10 Way Rohs Compliant Samtec - 69AJ9782 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 10 Way Rohs Compliant Samtec
69AJ9782
Socket, 1.27Mm, Smt, 10 Way Rohs Compliant Samtec 69AJ9782
SOCKET, 1.27MM, SMT, 10 WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMT, 10 WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-105-T2-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-105-T2-S-D
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFMC-105-T2-S-D 2002101 85T6104 69AJ9782 SFMC-105-T2-S-D
Product Name SMD Electronic Connector PCB Sockets Socket, 1.27Mm, Smt, 10, Pos; Connector Systems Samtec Socket, 1.27Mm, Smt, 10 Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Through hole Solder
Voltage Rating 220 volts
Current Rating 2.9 amps 2.9 amps
Mounting Surface mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data