Samtec SS4-10-3.00-L-D-K-TR
Samtec SS4-10-3.00-L-D-K-TR
Win Source Part Number: 1293971-SS4-10-3.00-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ SS4
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,150
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13254TR,SS4-10-3.
Base Product Number: SS4-10
CONN SOCKET 20POS SMD GOLD Product overview: SS4-10-3.00-L-D-K-TR
0.40 mm Micro Blade & Beam Ultra Fine Pi
CONN, RCPT, 20POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
Board-To-Board Connector, SS4 Series, Surface Mount, Receptacle, 20, 0.4 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN SOCKET 20POS SMD GOLD
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679760P | 7679760 | 1293971-SS4-10-3.00-L-D-K-TR | 308-SS4-10-3.00-L-D-K-TR | SS4-10-3.00-L-D-K-TR | 89T9099 | 18X4243 | SS4-10-3.00-L-D-K-TR |
| Product Name | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Pin & Socket Connectors | Conn, Rcpt, 20Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec | Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 20, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | Solder | ||||||
| Category | Board to Board Connector | |||||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount | |||||
| Contact Pitch | 0.4000 mm (0.0157 inch) |