CONN RCPT .100" 20POS GOLD PCB Product overview: SL-120-T-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-120-T-10 can be used for catalog matching and distributor lookup.
.100 Low Prof Single Row Screw Mach Skt
Receptacle 2.54mm PCB low profile 20way
Receptacle 2.54mm PCB low profile 20way
CONN RCPT 20POS 0.1 GOLD PCB
BOARD-BOARD CONN, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, SL Series, Through Hole, Receptacle, 20, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SL-120-T-10 | SL-120-T-10 | 7679366P | 7679366 | SL-120-T-10 | 11P6726 | 15P2602 |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Conn, Socket, 20Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Sl Series, Through Hole, Receptacle, 20, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | Solder | |||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |