Samtec Inc. Pin & Socket Connectors SMH-106-02-T-D

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-106-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-106-02-T-D
Pin & Socket Connectors SMH-106-02-T-D
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
PCB Sockets - 2002196 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002196
PCB Sockets 2002196
CONN RCPT 12POS 0.1 TIN SMD R,A

CONN RCPT 12POS 0.1 TIN SMD R,A

Supplier's Site
PCB Sockets - 2002195 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002195
PCB Sockets 2002195
CONN RCPT 12POS 0.1 TIN SMD R,A

CONN RCPT 12POS 0.1 TIN SMD R,A

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SMH-106-02-T-D
SMD Electronic Connector 315-SMH-106-02-T-D
CONN RCPT 12POS 0.1 TIN SMD R/A Product overview: SMH-106-02-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMH-106-02-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 TIN SMD R/A Product overview: SMH-106-02-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMH-106-02-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec - 97P7917 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec
97P7917
Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec 97P7917
RECEPTACLE, 2.54MM, THT, R/A, 12WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 12WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2.54Mm, Tht, R/a, 12Way Rohs Compliant Samtec - 30AJ7467 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 12Way Rohs Compliant Samtec
30AJ7467
Receptacle, 2.54Mm, Tht, R/a, 12Way Rohs Compliant Samtec 30AJ7467
RECEPTACLE, 2.54MM, THT, R/A, 12WAY ROHS COMPLIANT: YES

RECEPTACLE, 2.54MM, THT, R/A, 12WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMH-106-02-T-D 2002196 315-SMH-106-02-T-D 97P7917 30AJ7467
Product Name Pin & Socket Connectors PCB Sockets SMD Electronic Connector Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec Receptacle, 2.54Mm, Tht, R/a, 12Way Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data