2.00 mm Tiger Beam Single Beam Skt
2.00 mm Tiger Beam Single Beam Skt
2.00 mm Tiger Beam Cost-effective Single
CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 12POS 0.079 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2085994 | TLE-106-01-G-DV-A-K-TR | 85P0413 | TLE-106-01-G-DV-A-K-TR |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 12 Position, 2Row, 2Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 12 # |