Samtec SSW-109-02-G-S-RA PCB Socket
Samtec SSW-109-02-G-S-RA PCB Socket
BOARD-BOARD CONNECTOR SOCKET, 9WAY, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, R/A SINGLE, 9WAY; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655723 | 7655723P | 11P9462 | 15P2905 |
| Product Name | PCB Sockets | PCB Sockets | Board-Board Connector Socket, 9Way, 1Row; Connector Systems Samtec | Receptacle, 2.54Mm, R/a Single, 9Way; Pitch Spacing Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | Through Hole | |
| Mounting | Through hole | Through Hole Mount Right Angle | ||
| Voltage Rating | 550 volts |