Samtec Inc. PCB Sockets SQT-104-01-L-S

Description
Samtec SQT-104-01-L-S PCB Socket
Request a Quote Datasheet
Description
Samtec SQT-104-01-L-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679587P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679587P
PCB Sockets 7679587P
Samtec SQT-104-01-L-S PCB Socket

Samtec SQT-104-01-L-S PCB Socket

Supplier's Site
PCB Sockets - 7679587 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679587
PCB Sockets 7679587
Samtec SQT-104-01-L-S PCB Socket

Samtec SQT-104-01-L-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQT-104-01-L-S
Electronic Connector 315-SQT-104-01-L-S
CONN RCPT 4POS 0.079 GOLD PCB Product overview: SQT-104-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-L-S can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.079 GOLD PCB Product overview: SQT-104-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-L-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SQT-104-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-104-01-L-S
Pin & Socket Connectors SQT-104-01-L-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-104-01-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-104-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-104-01-L-S
CONN RCPT 4POS 0.079 GOLD PCB

CONN RCPT 4POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec - 11P7248 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec
11P7248
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec 11P7248
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679587P 7679587 315-SQT-104-01-L-S SQT-104-01-L-S SQT-104-01-L-S 11P7248
Product Name PCB Sockets PCB Sockets Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 450 volts 250 to 281 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data