CONN RCPT 20POS 0.1 GOLD PCB Product overview: SSA-120-S-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-120-S-G can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, SSA Series, Through Hole, Receptacle, 20, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
SAMTEC SSA-120-S-G Board-To-Board Connector, SSA Series, 20 Contacts, Receptacle, 2.54 mm, Through Hole, 1 Rows
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSA-120-S-G | SSA-120-S-G | 7679820 | 7679820P | 11P7767 | 15P2774 | 680-SSA-120-S-G |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Ssa Series, Through Hole, Receptacle, 20, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec | SAMTEC SSA-120-S-G Board-To-Board Connector, SSA Series, 20 Contacts, Receptacle, 2.54 mm, Through Hole, 1 Rows |
| Termination | Solder | Solder | Solder | Solder | |||
| Voltage Rating | 1000 volts | 1000 volts | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |