2.00 mm Tiger Beam Cost-effective Single
BOARD-BOARD CONNECTOR, SOCKET, 18WAY, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 18POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TLE-109-01-G-DV | 7656095P | 7656095 | 12P0329 | TLE-109-01-G-DV |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 18Way, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |