The Header, 1.27mm, SMD, 2X10 Position (part number 85T6289) is a surface mount connector designed for wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 20 contacts arranged in 2 rows. The connector is shrouded and RoHS compliant, ensuring it meets environmental standards. It is available with various tail styles, including through-hole, right angle, and surface mount options. The terminal material is phosphor bronze, and it offers plating options of gold on the post with matte tin on the tail. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of applications.
SHF 1.27mm SMT shrouded PCB header, 20P
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 9011876 | 85T6289 |
| Product Name | PCB Headers | Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec |
| Category | Wire to Board Connector | |
| Connector Type | Header Connector | Wire to Board Connector |
| Termination | Solder | Surface Mount |