Samtec SSW-106-01-G-S PCB Socket
CONN RCPT 6POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 1ROW; Product Range:SSW Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN SCKT STRP SKT 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-106-01-G-S | 7655666 | SSW-106-01-G-S | 11P9405 | 38AH2609 | 15P2887 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 6Way, 1Row; Product Range Samtec | Conn Sckt Strp Skt 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Through Hole | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 550 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |