Samtec SFMC-105-02-L-D-K-TR
Samtec SFMC-105-02-L-D-K-TR
Samtec SFMC-105-02-L-D-K-TR
CONN RCPT 10POS 0.05 GOLD SMD
.050" Tiger Eye High-Reliability Flexible Pin Count Socket Strip RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2002097 | 2002097P | SFMC-105-02-L-D-K-TR | 23W5818 |
| Product Name | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | .050" Tiger Eye High-Reliability Flexible Pin Count Socket Strip Rohs Compliant Samtec |
| Termination | Through hole | Through Hole | Solder | |
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 10 # |