SFMC SERIES -- MICRO PITCH BOARD-TO-BOARD SOCKET STRIP
Samtec Inc.
Micro Pitch Board-to-Board Socket Strip
SFMC Series
Description
Through Hole and Surface Mount
Available up to 50 Contacts Per Row
Double Row
Selective Gold Plating
Description
Through Hole and Surface Mount
Available up to 50 Contacts Per Row
Double Row
Selective Gold Plating
Suppliers
Through Hole and Surface Mount
Available up to 50 Contacts Per Row
Double Row
Selective Gold Plating
- Through Hole and Surface Mount
- Available up to 50 Contacts Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
SFMC Series |
|
Product Name
|
Micro Pitch Board-to-Board Socket Strip |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Header Connector; Receptacle
Mounting
Surface Mount, Right Angle
Current Rating
1.0 amps
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Voltage Rating
1000 to 2500 volts
Current Rating
40.0 to 58.0 amps
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details