Samtec Inc. PCB Sockets SQT-102-01-L-D

Description
Samtec SQT-102-01-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec SQT-102-01-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679568 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679568
PCB Sockets 7679568
Samtec SQT-102-01-L-D PCB Socket

Samtec SQT-102-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 7679568P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679568P
PCB Sockets 7679568P
Samtec SQT-102-01-L-D PCB Socket

Samtec SQT-102-01-L-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQT-102-01-L-D
Electronic Connector 315-SQT-102-01-L-D
CONN RCPT 4POS 0.079 GOLD PCB Product overview: SQT-102-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-102-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.079 GOLD PCB Product overview: SQT-102-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-102-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SQT-102-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-102-01-L-D
Pin & Socket Connectors SQT-102-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec - 11P7238 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec
11P7238
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec 11P7238
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 4, 2 Mm Rohs Compliant Samtec - 15P2698 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 4, 2 Mm Rohs Compliant Samtec
15P2698
Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 4, 2 Mm Rohs Compliant Samtec 15P2698
Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 4, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 4, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-102-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-102-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-102-01-L-D
CONN RCPT 4POS 0.079 GOLD PCB

CONN RCPT 4POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679568 7679568P 315-SQT-102-01-L-D SQT-102-01-L-D 11P7238 15P2698 SQT-102-01-L-D
Product Name PCB Sockets PCB Sockets Electronic Connector Pin & Socket Connectors Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 4, 2 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 450 volts 250 to 281 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Turret Connectors - 36-11113-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details