Samtec SSM-103-L-SH-TR PCB Socket
Samtec SSM-103-L-SH-TR PCB Socket
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 3POS 0.1 GOLD SMD R/A
CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081712 | SSM-103-L-SH-TR | SSM-103-L-SH-TR | 81P3224 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount, Right Angle | Surface Mount Right Angle | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 6 # |