Samtec SSW-118-01-G-S PCB Socket
Samtec SSW-118-01-G-S PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 18WAY, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 18POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-118-01-G-S | 7655799P | 7655799 | 30C1592 | SSW-118-01-G-S |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 18Way, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 550 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |