Samtec Inc. Pin & Socket Connectors SSW-107-01-T-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-107-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-107-01-T-S
Pin & Socket Connectors SSW-107-01-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-107-01-T-S
Electronic Connector 315-SSW-107-01-T-S
CONN RCPT 7POS 0.1 TIN PCB Product overview: SSW-107-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-107-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 7POS 0.1 TIN PCB Product overview: SSW-107-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-107-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 1557908 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1557908
PCB Sockets 1557908
Samtec SSW-107-01-T-S PCB Socket

Samtec SSW-107-01-T-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X7 Position; Connector Systems Samtec - 11P9426 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X7 Position; Connector Systems Samtec
11P9426
Socket, 2.54Mm, 1X7 Position; Connector Systems Samtec 11P9426
SOCKET, 2.54MM, 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 01AC2136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
01AC2136
Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 01AC2136
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SSW-107-01-T-S 315-SSW-107-01-T-S 1557908 11P9426 01AC2136
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Socket, 2.54Mm, 1X7 Position; Connector Systems Samtec Connector, Rcpt, 7Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Termination Solder Solder Through Hole
Voltage Rating 465 to 655 volts 465 to 655 volts
Current Rating 4.7 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104153-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details