Samtec SFMC-105-02-S-D PCB Socket
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFMC-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-105-02-S-D can be used for catalog matching and distributor lookup.
SOCKET, 1.27MM, SMT, 10, POS; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 451451 | 315-SFMC-105-02-S-D | 06R5341 |
| Product Name | PCB Sockets | SMD Electronic Connector | Socket, 1.27Mm, Smt, 10, Pos; Connector Systems Samtec |
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | ||
| Number of Contacts | 10 # |