Samtec Inc. Pin & Socket Connectors SL-132-T-10

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-132-T-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-132-T-10
Pin & Socket Connectors SL-132-T-10
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Singapore, Singapore
Electronic Connector
315-SL-132-T-10
Electronic Connector 315-SL-132-T-10
CONN RCPT 32POS 0.1 GOLD PCB Product overview: SL-132-T-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-132-T-10 can be used for catalog matching and distributor lookup.

CONN RCPT 32POS 0.1 GOLD PCB Product overview: SL-132-T-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-132-T-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 7679401P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679401P
PCB Sockets 7679401P
Receptacle 2.54mm PCB low profile 32way

Receptacle 2.54mm PCB low profile 32way

Supplier's Site
PCB Sockets - 7679401 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679401
PCB Sockets 7679401
Receptacle 2.54mm PCB low profile 32way

Receptacle 2.54mm PCB low profile 32way

Supplier's Site
Board-Board Connector, Socket, 32Way, 1Row; Connector Systems Samtec - 11P6833 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 32Way, 1Row; Connector Systems Samtec
11P6833
Board-Board Connector, Socket, 32Way, 1Row; Connector Systems Samtec 11P6833
BOARD-BOARD CONNECTOR, SOCKET, 32WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 32WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Sl Series, Through Hole, Receptacle, 32, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P2614 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Sl Series, Through Hole, Receptacle, 32, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P2614
Board-To-Board Connector, Sl Series, Through Hole, Receptacle, 32, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P2614
Board-To-Board Connector, SL Series, Through Hole, Receptacle, 32, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SL Series, Through Hole, Receptacle, 32, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SL-132-T-10 315-SL-132-T-10 7679401P 7679401 11P6833 15P2614
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets PCB Sockets Board-Board Connector, Socket, 32Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Sl Series, Through Hole, Receptacle, 32, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data