CONN RCPT 8POS 0.1 GOLD PCB Product overview: SLW-108-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-108-01-G-S can be used for catalog matching and distributor lookup.
Samtec SLW-108-01-G-S PCB Socket
Samtec SLW-108-01-G-S PCB Socket
.100 Tiger Buy Low Prof Skt Strip
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Single, SLW Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; CONNECTOR SYSTEMS:BOARD-TO-BOA
CONN RCPT 8POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SLW-108-01-G-S | 7679439P | 7679439 | SLW-108-01-G-S | 11P6881 | 15P2623 | 18724529 | SLW-108-01-G-S |
| Product Name | Electronic Connector | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | ||||
| Voltage Rating | 406 volts | 550 volts | ||||||
| Current Rating | 5.2 amps | |||||||
| Category | Board to Board Connector | |||||||
| Mounting | Through hole | Through Hole Mount | Through Hole |