.100 2.54 mm Tiger Claw Surf Mnt Skt Str
SOCKET, 2.54MM, SMT, 2X13WAY; Connector Systems:Board-to-Boa
CONN RCPT 26POS 0.1 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSM-113-L-DV | 1803625 | 11P7928 | SSM-113-L-DV |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 2.54Mm, Smt, 2X13Way; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |