.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 14POS 0.1 GOLD SMD
BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655430 | 7655430P | SSM-114-L-SV | SSM-114-L-SV | 11P7937 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 475 volts | 405 to 572 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |