Samtec Inc. SMD Electronic Connector SHF-105-01-L-D-SM-LC

Description
CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-S M-LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-S M-LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-SHF-105-01-L-D-SM-LC
SMD Electronic Connector 314-SHF-105-01-L-D-SM-LC
CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-S M-LC can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-SM-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SHF-105-01-L-D-SM-LC - 848258-SHF-105-01-L-D-SM-LC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SHF-105-01-L-D-SM-LC
848258-SHF-105-01-L-D-SM-LC
Rectangular Connectors - SHF-105-01-L-D-SM-LC 848258-SHF-105-01-L-D-SM-LC
Manufacturer: Samtec Inc. Win Source Part Number: 848258-SHF-105-01-L- D-SM-LC Series: SHF Features: Connector Header position Package: Tube Family Name: SHF-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q6428376H, SAM8855, SHF-105-01-L-D-SM-LC -ND

Manufacturer: Samtec Inc.
Win Source Part Number: 848258-SHF-105-01-L-D-SM-LC
Series: SHF
Features: Connector Header position
Package: Tube
Family Name: SHF-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q6428376H, SAM8855, SHF-105-01-L-D-SM-LC-ND

Buy Now Datasheet
PCB Headers - 1585706 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585706
PCB Headers 1585706
Samtec SHF-105-01-L-D-SM-LC PCB Header

Samtec SHF-105-01-L-D-SM-LC PCB Header

Supplier's Site
PCB Headers - 1590580 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1590580
PCB Headers 1590580
Samtec SHF-105-01-L-D-SM-LC PCB Header

Samtec SHF-105-01-L-D-SM-LC PCB Header

Supplier's Site
Wtb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 48W7499 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
48W7499
Wtb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 48W7499
WTB CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-SHF-105-01-L-D-SM-LC 848258-SHF-105-01-L-D-SM-LC 1585706 48W7499
Product Name SMD Electronic Connector Rectangular Connectors - SHF-105-01-L-D-SM-LC PCB Headers Wtb Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Solder Surface Mount
Connector Type Rectangular Connectors, Heavy Duty Header Connector Wire to Board Connector
Category Wire to Board Connector
Unlock Full Specs
to access all available technical data