CONN HEADER SMD 14POS 1.27MM Product overview: TFM-107-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-107-02-L-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 796689-TFM-107-02-L-
Series: Tiger Eye TFM
Packaging: Tube
Number of Positions: 14
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Voltage Rating: 275VAC
Current Rating: 2.9A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Contact Length - Mating: 0.131" (3.33mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Samtec TFM-107-02-L-D PCB Header
HEADER, 1.27MM, SMD, 2X7 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-TFM-107-02-L-D | 796689-TFM-107-02-L-D | 7655938 | 85T6474 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - TFM-107-02-L-D | PCB Headers | Header, 1.27Mm, Smd, 2X7 Position; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | Surface Mount |
| Voltage Rating | 275 volts | 275 volts | ||
| Current Rating | 3.2 amps | 2.9 amps | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Board to Board Connector; Wire to Board Connector |