Samtec SQW-107-01-L-D-VS-A PCB Socket
Samtec SQW-107-01-L-D-VS-A PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
CONNECTOR, RCPT, 14POS, 2ROW, 2MM ROHS COMPLIANT: YES
CONN RCPT 14POS 0.079 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1981459 | SQW-107-01-L-D-VS-A | 74AJ2805 | SQW-107-01-L-D-VS-A |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connector, Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Smt | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 14 # |