Samtec Inc. PCB Sockets SSA-126-S-G

Description
Samtec SSA-126-S-G PCB Socket
Request a Quote Datasheet
Description
Samtec SSA-126-S-G PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679830
PCB Sockets 7679830
Samtec SSA-126-S-G PCB Socket

Samtec SSA-126-S-G PCB Socket

Supplier's Site
PCB Sockets - 7679830P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679830P
PCB Sockets 7679830P
Samtec SSA-126-S-G PCB Socket

Samtec SSA-126-S-G PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSA-126-S-G
Electronic Connector 315-SSA-126-S-G
CONN RCPT 26POS 0.1 GOLD PCB Product overview: SSA-126-S-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-126-S-G can be used for catalog matching and distributor lookup.

CONN RCPT 26POS 0.1 GOLD PCB Product overview: SSA-126-S-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-126-S-G can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSA-126-S-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSA-126-S-G
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSA-126-S-G
CONN RCPT 26POS 0.1 GOLD PCB

CONN RCPT 26POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 26Way, 1Row; Connector Systems Samtec - 11P7802 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 26Way, 1Row; Connector Systems Samtec
11P7802
Board-Board Connector, Socket, 26Way, 1Row; Connector Systems Samtec 11P7802
BOARD-BOARD CONNECTOR, SOCKET, 26WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SSA Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 26WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SSA Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679830 7679830P 315-SSA-126-S-G SSA-126-S-G 11P7802
Product Name PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 26Way, 1Row; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data