Samtec Inc. Pin & Socket Connectors SQW-122-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQW-122-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-122-01-L-D
Pin & Socket Connectors SQW-122-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 2081665 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081665
PCB Sockets 2081665
Samtec SQW-122-01-L-D PCB Socket

Samtec SQW-122-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 2081664 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081664
PCB Sockets 2081664
Samtec SQW-122-01-L-D PCB Socket

Samtec SQW-122-01-L-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQW-122-01-L-D
Electronic Connector 315-SQW-122-01-L-D
CONN RCPT 44POS 0.079 GOLD PCB Product overview: SQW-122-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-122-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 44POS 0.079 GOLD PCB Product overview: SQW-122-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-122-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-122-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-122-01-L-D
CONN RCPT 44POS 0.079 GOLD PCB

CONN RCPT 44POS 0.079 GOLD PCB

Supplier's Site
Socket, 2.0Mm, 2X22 Position; Connector Systems Samtec - 11P7447 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X22 Position; Connector Systems Samtec
11P7447
Socket, 2.0Mm, 2X22 Position; Connector Systems Samtec 11P7447
SOCKET, 2.0MM, 2X22 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQW Series RoHS Compliant: Yes

SOCKET, 2.0MM, 2X22 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQW-122-01-L-D 2081665 315-SQW-122-01-L-D SQW-122-01-L-D 11P7447
Product Name Pin & Socket Connectors PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, 2X22 Position; Connector Systems Samtec
Termination Solder Solder Solder
Mounting Surface mount Through Hole Through Hole Mount
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data