Samtec SFMC-117-01-L-D PCB Socket
Samtec SFMC-117-01-L-D PCB Socket
CONN RCPT 34POS 0.05 GOLD PCB Product overview: SFMC-117-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-01-L-D can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 34POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
CONN RCPT 34POS 0.05 GOLD PCB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089379 | 315-SFMC-117-01-L-D | 60AJ4414 | SFMC-117-01-L-D |
| Product Name | PCB Sockets | Electronic Connector | Connector, Rcpt, 34Pos, 2Row, 1.27Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Through hole | Solder | Solder | |
| Mounting | Surface mount | Through Hole | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 34 # |