Samtec SSW-108-01-G-D PCB Socket
Samtec SSW-108-01-G-D PCB Socket
CONN RCPT 16POS 0.1 GOLD PCB Product overview: SSW-108-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-01-G-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 935144-SSW-108-01-G-
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN SCKT STRP SKT 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-108-01-G-D | 7655694P | 7655694 | 315-SSW-108-01-G-D | 935144-SSW-108-01-G-D | 84AC2829 | 53AJ8314 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Electronic Connector | Rectangular Connectors - SSW-108-01-G-D | Conn Sckt Strp Skt 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | ||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 550 volts | 465 to 655 volts |