Samtec SFML-115-02-L-D-A PCB Socket
Samtec SFML-115-02-L-D-A PCB Socket
CONN RCPT 30POS 0.05 GOLD SMD
.050" Tiger Eye High-Reliability Locking Socket Strip RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2002151 | SFML-115-02-L-D-A | 23W9096 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | .050" Tiger Eye High-Reliability Locking Socket Strip Rohs Compliant Samtec |
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | ||
| Number of Contacts | 30 # |