Samtec SSM-105-L-DV-TR PCB Socket
Samtec SSM-105-L-DV-TR PCB Socket
Samtec SSM-105-L-DV-TR PCB Socket
CONN RCPT 10POS 0.1 GOLD SMD Product overview: SSM-105-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-105-L-DV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 935059-SSM-105-L-DV-
Series: SSM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Receptacle, Pass Through Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14593CT, SAM14593DKR, SAM14593TR, SSM-105-L-DV-TR-ND
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, VERT, 10WAY ROHS COMPLIANT: YES
CONN RCPT 10POS 0.1 GOLD SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1981513 | 1981514P | 315-SSM-105-L-DV-TR | 935059-SSM-105-L-DV-TR | SSM-105-L-DV-TR | 81P3592 | 55AJ2855 | SSM-105-L-DV-TR |
| Product Name | PCB Sockets | PCB Sockets | SMD Electronic Connector | Rectangular Connectors - SSM-105-L-DV-TR | Pin & Socket Connectors | Connector, Receptacle, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec | Receptacle, 2.54Mm, Vert, 10Way Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Smt | Surface Mount | Solder | Solder | ||||
| Mounting | Surface mount | Surface Mount | Surface Mount | Surface Mount | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||||||
| Number of Contacts | 10 # |