Samtec SSW-104-02-S-D PCB Socket
Samtec SSW-104-02-S-D PCB Socket
CONN RCPT .100" 8POS DUAL GOLD Product overview: SSW-104-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-104-02-S-D can be used for catalog matching and distributor lookup.
CONN RCPT 8POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual, SSW Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655644 | 7655644P | 315-SSW-104-02-S-D | SSW-104-02-S-D | SSW-104-02-S-D | 11P9382 | 15P2881 |
| Product Name | PCB Sockets | PCB Sockets | Dual Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Dual, Ssw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||||
| Termination | Solder | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 550 volts | 465 to 655 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |