Samtec Inc. Pin & Socket Connectors SSM-102-L-SV

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-102-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-102-L-SV
Pin & Socket Connectors SSM-102-L-SV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
PCB Sockets - 7655363 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655363
PCB Sockets 7655363
Samtec SSM-102-L-SV PCB Socket

Samtec SSM-102-L-SV PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SSM-102-L-SV
SMD Electronic Connector 315-SSM-102-L-SV
CONN RCPT 2POS 0.1 GOLD SMD Product overview: SSM-102-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-102-L-SV can be used for catalog matching and distributor lookup.

CONN RCPT 2POS 0.1 GOLD SMD Product overview: SSM-102-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-102-L-SV can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-102-L-SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-102-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-102-L-SV
CONN RCPT 2POS 0.1 GOLD SMD

CONN RCPT 2POS 0.1 GOLD SMD

Supplier's Site
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec - 11P7843 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec
11P7843
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec 11P7843
BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec - 15P2785 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec
15P2785
Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec 15P2785
Board-To-Board Connector, Vertical, SSM Series, Surface Mount, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, SSM Series, Surface Mount, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-102-L-SV 7655363 315-SSM-102-L-SV SSM-102-L-SV 11P7843 15P2785
Product Name Pin & Socket Connectors PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Ssm Series, Surface Mount, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 475 volts 405 to 572 volts 405 to 572 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data