Samtec Inc. PCB Sockets SSQ-120-01-G-D

Description
Samtec SSQ-120-01-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-120-01-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655565 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655565
PCB Sockets 7655565
Samtec SSQ-120-01-G-D PCB Socket

Samtec SSQ-120-01-G-D PCB Socket

Supplier's Site
PCB Sockets - 7655565P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655565P
PCB Sockets 7655565P
Samtec SSQ-120-01-G-D PCB Socket

Samtec SSQ-120-01-G-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-120-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-120-01-G-D
Pin & Socket Connectors SSQ-120-01-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec - 11P8644 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec
11P8644
Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec 11P8644
BOARD-BOARD CONNECTOR, SOCKET, 40WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 40WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0094 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0094
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0094
CONN SCKT STRP SKT 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-120-01-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-120-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-120-01-G-D
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655565 7655565P SSQ-120-01-G-D 11P8644 82AC0094 SSQ-120-01-G-D
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 550 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 511783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details