Samtec SQW-110-01-L-D PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 20POS 0.079 GOLD PCB Product overview: SQW-110-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-110-01-L-D can be used for catalog matching and distributor lookup.
CONN RCPT 20POS 0.079 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, SQW Series, Through Hole, Receptacle, 20, 2 mm RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679678 | SQW-110-01-L-D | 315-SQW-110-01-L-D | SQW-110-01-L-D | 11P7423 | 15P2739 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 20Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Vertical, Sqw Series, Through Hole, Receptacle, 20, 2 Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 500 volts | 250 to 281 volts | ||||
| Contact Pitch | 2 mm (0.0787 inch) |