Win Source Part Number: 1293970-SS5-80-3.50-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ SS5
Number of Positions: 160
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4.5mm, 5.5mm, 6mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 850
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SS5-80-3.50-L-D-K-TR
Base Product Number: SS5-80
0.50 mm Micro Blade & Beam Slim Body Skt
Samtec SS5-80-3.50-L-D-K-TR
Samtec SS5-80-3.50-L-D-K-TR
Samtec SS5-80-3.50-L-D-K-TR
CONN SOCKET 160POS SMD GOLD Product overview: SS5-80-3.50-L-D-K-TR
CONN, STACKING, RCPT, 160POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:160Contacts
CONN SOCKET 160POS SMD GOLD
| Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1293970-SS5-80-3.50-L-D-K-TR | SS5-80-3.50-L-D-K-TR | 1800941 | 1801926P | 308-SS5-80-3.50-L-D-K-TR | 60AC3184 | SS5-80-3.50-L-D-K-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors | PCB Sockets | PCB Sockets | SMD Electronic Connector | Conn, Stacking, Rcpt, 160Pos, 2Row; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||||
| Mounting | SMD (SMT) | Surface mount | |||||
| Termination | Solder | Solder | |||||
| Contact Pitch | 0.5000 mm (0.0197 inch) |