Samtec Inc. Standard RF 75 Ohm SMB Jacks SMB7H-TH Series

Description
Gold Plating
Datasheet
Description
Gold Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard RF 75 Ohm SMB Jacks - SMB7H-TH Series - Samtec Inc.
New Albany, IN, USA
Standard RF 75 Ohm SMB Jacks
SMB7H-TH Series
Standard RF 75 Ohm SMB Jacks SMB7H-TH Series
Gold Plating
  • Gold Plating
Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Board Mount Connectors
Product Number SMB7H-TH Series
Product Name Standard RF 75 Ohm SMB Jacks
Category RF and Microwave Connector
Connector Type SMB
Gender Female / Jack
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-066LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details