Samtec Inc. PCB Sockets SFM-125-02-S-D-A

Description
Samtec SFM-125-02-S-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec SFM-125-02-S-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 4814673 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4814673
PCB Sockets 4814673
Samtec SFM-125-02-S-D-A PCB Socket

Samtec SFM-125-02-S-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFM-125-02-S-D-A
SMD Electronic Connector 315-SFM-125-02-S-D-A
CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFM-125-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-125-02-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFM-125-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-125-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec - 51P1634 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec
51P1634
Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec 51P1634
SOCKET, 1.27MM, SMT, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 50 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 33AC3091 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
33AC3091
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 33AC3091
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:SFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:SFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4814673 315-SFM-125-02-S-D-A 51P1634 33AC3091
Product Name PCB Sockets SMD Electronic Connector Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Category Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Voltage Rating 350 volts 250 volts
Unlock Full Specs
to access all available technical data