Samtec Inc. PCB Sockets SLW-106-01-T-S

Description
Samtec SLW-106-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SLW-106-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1590578 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1590578
PCB Sockets 1590578
Samtec SLW-106-01-T-S PCB Socket

Samtec SLW-106-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1585716 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585716
PCB Sockets 1585716
Samtec SLW-106-01-T-S PCB Socket

Samtec SLW-106-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SLW-106-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-106-01-T-S
Pin & Socket Connectors SLW-106-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLW-106-01-T-S
Electronic Connector 315-SLW-106-01-T-S
CONN RCPT 6POS 0.1 TIN PCB Product overview: SLW-106-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-106-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 TIN PCB Product overview: SLW-106-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-106-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, 1X6 Position; Connector Systems Samtec - 11P6873 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X6 Position; Connector Systems Samtec
11P6873
Socket, 2.54Mm, 1X6 Position; Connector Systems Samtec 11P6873
SOCKET, 2.54MM, 1X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1590578 SLW-106-01-T-S 315-SLW-106-01-T-S 11P6873
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, 1X6 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Mount
Voltage Rating 406 volts 406 volts
Unlock Full Specs
to access all available technical data