Samtec Inc. PCB Sockets SL-120-T-12

Description
Receptacle 2.54mm PCB micro-socket 20way
Request a Quote Datasheet
Description
Receptacle 2.54mm PCB micro-socket 20way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679369 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679369
PCB Sockets 7679369
Receptacle 2.54mm PCB micro-socket 20way

Receptacle 2.54mm PCB micro-socket 20way

Supplier's Site
PCB Sockets - 7679369P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679369P
PCB Sockets 7679369P
Receptacle 2.54mm PCB micro-socket 20way

Receptacle 2.54mm PCB micro-socket 20way

Supplier's Site
Pin & Socket Connectors - SL-120-T-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-120-T-12
Pin & Socket Connectors SL-120-T-12
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec - 11P6728 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec
11P6728
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec 11P6728
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-120-T-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-120-T-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-120-T-12
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679369 7679369P SL-120-T-12 11P6728 SL-120-T-12
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003211AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Latching Micro-D Horizontal Surface Mount Connectors H0 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details