Samtec Inc. PCB Sockets SSM-122-L-SV

Description
Samtec SSM-122-L-SV PCB Socket
Request a Quote Datasheet
Description
Samtec SSM-122-L-SV PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981548 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981548
PCB Sockets 1981548
Samtec SSM-122-L-SV PCB Socket

Samtec SSM-122-L-SV PCB Socket

Supplier's Site
PCB Sockets - 1981547 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981547
PCB Sockets 1981547
Samtec SSM-122-L-SV PCB Socket

Samtec SSM-122-L-SV PCB Socket

Supplier's Site
Pin & Socket Connectors - SSM-122-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-122-L-SV
Pin & Socket Connectors SSM-122-L-SV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SSM-122-L-SV
SMD Electronic Connector 315-SSM-122-L-SV
CONN RCPT 22POS 0.1 GOLD SMD Product overview: SSM-122-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-122-L-SV can be used for catalog matching and distributor lookup.

CONN RCPT 22POS 0.1 GOLD SMD Product overview: SSM-122-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-122-L-SV can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-122-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-122-L-SV
CONN RCPT 22POS 0.1 GOLD SMD

CONN RCPT 22POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 1X22Way; Connector Systems Samtec - 11P7997 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 1X22Way; Connector Systems Samtec
11P7997
Socket, 2.54Mm, Smt, 1X22Way; Connector Systems Samtec 11P7997
SOCKET, 2.54MM, SMT, 1X22WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 1X22WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981548 SSM-122-L-SV 315-SSM-122-L-SV SSM-122-L-SV 11P7997
Product Name PCB Sockets Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 1X22Way; Connector Systems Samtec
Termination Smt Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data