Samtec Inc. Rectangular Connectors - TFM-105-02-L-D-A TFM-105-02-L-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 848310-TFM-105-02-L- D-A Series: Tiger Eye™ TFM Features: Connector Header position Package: Tube Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 848310-TFM-105-02-L- D-A Series: Tiger Eye™ TFM Features: Connector Header position Package: Tube Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-105-02-L-D-A - 848310-TFM-105-02-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-105-02-L-D-A
848310-TFM-105-02-L-D-A
Rectangular Connectors - TFM-105-02-L-D-A 848310-TFM-105-02-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 848310-TFM-105-02-L- D-A Series: Tiger Eye™ TFM Features: Connector Header position Package: Tube Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 848310-TFM-105-02-L-D-A
Series: Tiger Eye™ TFM
Features: Connector Header position
Package: Tube
Family Name: TFM-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 1548356 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1548356
PCB Headers 1548356
Samtec TFM-105-02-L-D-A PCB Header

Samtec TFM-105-02-L-D-A PCB Header

Supplier's Site
PCB Headers - 1557901 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557901
PCB Headers 1557901
Samtec TFM-105-02-L-D-A PCB Header

Samtec TFM-105-02-L-D-A PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TFM-105-02-L-D-A
SMD Electronic Connector 314-TFM-105-02-L-D-A
CONN HEADER SMD 10POS 1.27MM Product overview: TFM-105-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-02-L-D-A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: TFM-105-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-02-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec - 84P7364 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
84P7364
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec 84P7364
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 848310-TFM-105-02-L-D-A 1548356 314-TFM-105-02-L-D-A 84P7364
Product Name Rectangular Connectors - TFM-105-02-L-D-A PCB Headers SMD Electronic Connector Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Header Connector Board to Board Connector; Wire to Board Connector
Category Board to Board Connector; Wire to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data