Samtec SFM-120-02-L-D PCB Socket
Samtec SFM-120-02-L-D PCB Socket
CONN RCPT 40POS 0.05 GOLD SMD
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7679091P | 7679091 | SFM-120-02-L-D |
| Product Name | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder |
| Category | Board to Board Connector | ||
| Mounting | Surface mount | Surface Mount | |
| Voltage Rating | 350 volts | 250 volts | |
| Contact Pitch | 1.27 mm (0.0500 inch) |