Samtec Inc. PCB Sockets SSQ-120-01-G-S

Description
Samtec SSQ-120-01-G-S PCB Socket
Request a Quote
Description
Samtec SSQ-120-01-G-S PCB Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Socket, 20Way, 1Row from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It has a total of 20 contacts arranged in a single row. The connector is made from black liquid crystal polymer or high-temperature thermoplastic, depending on the variant. It utilizes phosphor bronze for the contact material, with options for gold or tin plating over nickel. The current rating is 5.7 A per pin for the SSW series and 6.3 A per pin for the SSQ series, with a voltage rating of 550 VAC when mated with TSW connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector has a contact resistance of 10 mΩ and supports a maximum of 100 mating cycles. It is RoHS compliant and lead-free solderable, making it suitable for various applications in electronic designs.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Socket, 20Way, 1Row from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It has a total of 20 contacts arranged in a single row. The connector is made from black liquid crystal polymer or high-temperature thermoplastic, depending on the variant. It utilizes phosphor bronze for the contact material, with options for gold or tin plating over nickel. The current rating is 5.7 A per pin for the SSW series and 6.3 A per pin for the SSQ series, with a voltage rating of 550 VAC when mated with TSW connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector has a contact resistance of 10 mΩ and supports a maximum of 100 mating cycles. It is RoHS compliant and lead-free solderable, making it suitable for various applications in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655569P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655569P
PCB Sockets 7655569P
Samtec SSQ-120-01-G-S PCB Socket

Samtec SSQ-120-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655569 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655569
PCB Sockets 7655569
Samtec SSQ-120-01-G-S PCB Socket

Samtec SSQ-120-01-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-120-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-120-01-G-S
Pin & Socket Connectors SSQ-120-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSQ-120-01-G-S
Electronic Connector 315-SSQ-120-01-G-S
CONN RCPT 20POS 0.1 GOLD PCB Product overview: SSQ-120-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-120-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.1 GOLD PCB Product overview: SSQ-120-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-120-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-120-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-120-01-G-S
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec - 11P8645 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec
11P8645
Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec 11P8645
BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2.54Mm, Single, 20Way; Pitch Spacing Samtec - 15P2858 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Single, 20Way; Pitch Spacing Samtec
15P2858
Receptacle, 2.54Mm, Single, 20Way; Pitch Spacing Samtec 15P2858
RECEPTACLE, 2.54MM, SINGLE, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:SSQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

RECEPTACLE, 2.54MM, SINGLE, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:SSQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655569P 7655569 SSQ-120-01-G-S 315-SSQ-120-01-G-S SSQ-120-01-G-S 11P8645 15P2858
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 20Way, 1Row; Connector Systems Samtec Receptacle, 2.54Mm, Single, 20Way; Pitch Spacing Samtec
Termination Solder Solder Solder Solder Through Hole
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 550 volts 465 to 655 volts 465 to 655 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data