Samtec SSM-105-L-DV-A-P-TR PCB Socket
Samtec SSM-105-L-DV-A-P-TR PCB Socket
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 10POS 0.1 GOLD SMD
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081722 | SSM-105-L-DV-A-P-TR | SSM-105-L-DV-A-P-TR | 81P3547 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 10 # |