Samtec Inc. Pin & Socket Connectors SSW-104-02-G-D-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-104-02-G-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-104-02-G-D-RA
Pin & Socket Connectors SSW-104-02-G-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 7655638 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655638
PCB Sockets 7655638
Samtec SSW-104-02-G-D-RA PCB Socket

Samtec SSW-104-02-G-D-RA PCB Socket

Supplier's Site
PCB Sockets - 7655638P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655638P
PCB Sockets 7655638P
Samtec SSW-104-02-G-D-RA PCB Socket

Samtec SSW-104-02-G-D-RA PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-104-02-G-D-RA
Electronic Connector 315-SSW-104-02-G-D-RA
CONN RCPT 8POS 0.1 GOLD PCB R/A Product overview: SSW-104-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-104-02-G-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.1 GOLD PCB R/A Product overview: SSW-104-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-104-02-G-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-104-02-G-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-104-02-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-104-02-G-D-RA
CONN RCPT 8POS 0.1 GOLD PCB R/A

CONN RCPT 8POS 0.1 GOLD PCB R/A

Supplier's Site
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec - 11P9379 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec
11P9379
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec 11P9379
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec - 15P2878 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec
15P2878
Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec 15P2878
Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-104-02-G-D-RA 7655638 7655638P 315-SSW-104-02-G-D-RA SSW-104-02-G-D-RA 11P9379 15P2878
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole, Right Angle Through Hole Mount Right Angle
Voltage Rating 550 volts 465 to 655 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data