The Connector, Receptacle, 12 Position, 2 Row, 2mm from Samtec is designed for board-to-board applications with a pitch spacing of 2mm. It features 12 contacts arranged in two rows and is suitable for surface mount installation. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold plating over nickel. This connector has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector supports various insertion depths and has specified insertion and withdrawal forces for reliable performance. It is compatible with multiple mating connectors in the TLE series, making it versatile for different applications.
2.00 mm Tiger Beam Cost-effective Single
2.00 mm Tiger Beam Single Beam Skt
2.00 mm Tiger Beam Single Beam Skt
CONN RCPT 12POS 0.079 GOLD SMD
CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TLE-106-01-G-DV-K-TR | 2085997 | TLE-106-01-G-DV-K-TR | 85P0418 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 12 Position, 2Row, 2Mm; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 12 # |