Samtec SMM-108-01-S-D PCB Socket
Samtec SMM-108-01-S-D PCB Socket
CONN RCPT 16POS 0.079 GOLD PCB Product overview: SMM-108-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-108-01-S-D can be used for catalog matching and distributor lookup.
SOCKET, 2.0MM, 2X8 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2002213 | 315-SMM-108-01-S-D | 57P7288 |
| Product Name | PCB Sockets | Electronic Connector | Socket, 2.0Mm, 2X8 Position; Connector Systems Samtec |
| Termination | Smt | Solder | |
| Mounting | Surface mount | Through Hole Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 16 # |