2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 32POS 0.079 GOLD PCB Product overview: SQW-116-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-116-01-L-D can be used for catalog matching and distributor lookup.
Samtec SQW-116-01-L-D PCB Socket
Samtec SQW-116-01-L-D PCB Socket
SOCKET, 2.0MM, 2X16 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts;
CONN RCPT 32POS 0.079 GOLD PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQW-116-01-L-D | 315-SQW-116-01-L-D | 1981468 | 11P7435 | 33AC3174 | SQW-116-01-L-D |
| Product Name | Pin & Socket Connectors | Electronic Connector | PCB Sockets | Socket, 2.0Mm, 2X16 Position; Connector Systems Samtec | Connector, Rcpt, 32Pos, 2Row, 2Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Through hole | Through Hole | Solder | ||
| Voltage Rating | 250 to 281 volts | |||||
| Current Rating | 3.8 amps | 3.8 amps | ||||
| Mounting | Surface mount | Through Hole Mount | Through Hole |